Vishay Precision Group Res Wirewound 15.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B15R60JE7013

Description
Res Wirewound 15.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 15.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B15R60JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B15R60JE7013
Res Wirewound 15.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B15R60JE7013
Res Wirewound 15.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 15.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 15.6 5% E70 E3 Vishay - 70P6430 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 15.6 5% E70 E3 Vishay
70P6430
Cw-2B-13 15.6 5% E70 E3 Vishay 70P6430
CW-2B-13 15.6 5% E70 e3

CW-2B-13 15.6 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B15R60JE7013 70P6430
Product Name Res Wirewound 15.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 15.6 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details