Vishay Precision Group Wirewound Resistors CW02B1K500JE73

Description
CW-2B 1.5K 5% E73 e3
Request a Quote Datasheet
Description
CW-2B 1.5K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B1K500JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1K500JE73
Wirewound Resistors 3110-CW02B1K500JE73
CW-2B 1.5K 5% E73 e3

CW-2B 1.5K 5% E73 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:1.5kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... - CW02B1K500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:1.5kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...
CW02B1K500JE73
Wirewound ResistorSeries:CW; Resistance:1.5kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... CW02B1K500JE73
Wirewound ResistorSeries:CW; Resistance:1.5kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...

Wirewound ResistorSeries:CW; Resistance:1.5kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...

Supplier's Site
Wirewound Resistor, 1.5Kohm, 3W, 5%, Full Reel; Resistance Vishay - 65K3707 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 3W, 5%, Full Reel; Resistance Vishay
65K3707
Wirewound Resistor, 1.5Kohm, 3W, 5%, Full Reel; Resistance Vishay 65K3707
WIREWOUND RESISTOR, 1.5KOHM, 3W, 5%, FULL REEL; Resistance:1.5kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 3W, 5%, FULL REEL; Resistance:1.5kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B1K500JE73 CW02B1K500JE73 65K3707
Product Name Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:1.5kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... Wirewound Resistor, 1.5Kohm, 3W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details