Vishay Precision Group 3.75W,15K,5%,T/R CW02B15K00JS73

Description
3.75W,15K,5%,T/R
Request a Quote Datasheet
Description
3.75W,15K,5%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.75W,15K,5%,T/R - CW02B15K00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
3.75W,15K,5%,T/R
CW02B15K00JS73
3.75W,15K,5%,T/R CW02B15K00JS73
3.75W,15K,5%,T/R

3.75W,15K,5%,T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B15K00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B15K00JS73
Wirewound Resistors 3110-CW02B15K00JS73
CW-2B 15K 5% S73

CW-2B 15K 5% S73

Supplier's Site Datasheet
Cw-2B 15K 5% S73 Vishay - 28M4982 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 15K 5% S73 Vishay
28M4982
Cw-2B 15K 5% S73 Vishay 28M4982
CW-2B 15K 5% S73

CW-2B 15K 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B15K00JS73 3110-CW02B15K00JS73 28M4982
Product Name 3.75W,15K,5%,T/R Wirewound Resistors Cw-2B 15K 5% S73 Vishay
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details