Vishay Precision Group Wirewound Resistors CW02B165R0KE70

Description
CW-2B 165 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 165 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B165R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B165R0KE70
Wirewound Resistors 3110-CW02B165R0KE70
CW-2B 165 10% E70 e3

CW-2B 165 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 165 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B165R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 165 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B165R0KE70
Res Wirewound 165 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B165R0KE70
Res Wirewound 165 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 165 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 165 10% E70 E3 Vishay - 70P6474 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 165 10% E70 E3 Vishay
70P6474
Cw-2B 165 10% E70 E3 Vishay 70P6474
CW-2B 165 10% E70 e3

CW-2B 165 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B165R0KE70 CW02B165R0KE70 70P6474
Product Name Wirewound Resistors Res Wirewound 165 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 165 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 165 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details