Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B1R000HS73

Description
Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B1R000HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B1R000HS73
Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B1R000HS73
Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW02B1R000HS73
Product Name Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details