Vishay Precision Group Res Wirewound 141 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B141R0JE70

Description
Res Wirewound 141 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 141 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 141 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B141R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 141 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B141R0JE70
Res Wirewound 141 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B141R0JE70
Res Wirewound 141 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 141 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B141R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B141R0JE70
Wirewound Resistors 3110-CW02B141R0JE70
CW-2B 141 5% E70 e3

CW-2B 141 5% E70 e3

Supplier's Site Datasheet
Cw-2B 141 5% E70 E3 Vishay - 70P6402 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 141 5% E70 E3 Vishay
70P6402
Cw-2B 141 5% E70 E3 Vishay 70P6402
CW-2B 141 5% E70 e3

CW-2B 141 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B141R0JE70 3110-CW02B141R0JE70 70P6402
Product Name Res Wirewound 141 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 141 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1879248-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers