Vishay Precision Group Res Wirewound 1.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K500KE1213

Description
Res Wirewound 1.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B1K500KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B1K500KE1213
Res Wirewound 1.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K500KE1213
Res Wirewound 1.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 1.5K 10% E12 E3 Vishay - 70P6103 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.5K 10% E12 E3 Vishay
70P6103
Cw-2B-13 1.5K 10% E12 E3 Vishay 70P6103
CW-2B-13 1.5K 10% e12 E3

CW-2B-13 1.5K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1K500KE1213 70P6103
Product Name Res Wirewound 1.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 1.5K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details