Vishay Precision Group Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B147R0JS70

Description
Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B147R0JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B147R0JS70
Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B147R0JS70
Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B147R0JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B147R0JS70
Wirewound Resistors 3110-CW02B147R0JS70
CW-2B 147 5% S70

CW-2B 147 5% S70

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 147 Ohm, 5% Vishay - 43C9136 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 147 Ohm, 5% Vishay
43C9136
Cw, 0.562 X 0.188, 147 Ohm, 5% Vishay 43C9136
CW, 0.562 x 0.188", 147 Ohm, 5%

CW, 0.562 x 0.188", 147 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B147R0JS70 3110-CW02B147R0JS70 43C9136
Product Name Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.562 X 0.188, 147 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details