Vishay Precision Group Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B1K000JE7013

Description
Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B1K000JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B1K000JE7013
Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B1K000JE7013
Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 1K 5% E70 E3 Vishay - 70P6041 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1K 5% E70 E3 Vishay
70P6041
Cw-2B-13 1K 5% E70 E3 Vishay 70P6041
CW-2B-13 1K 5% E70 e3

CW-2B-13 1K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1K000JE7013 70P6041
Product Name Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 1K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details