Vishay Precision Group Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B1K750KE7013

Description
Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B1K750KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B1K750KE7013
Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B1K750KE7013
Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 1.75K 10% E70 E3 Vishay - 70P6136 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.75K 10% E70 E3 Vishay
70P6136
Cw-2B-13 1.75K 10% E70 E3 Vishay 70P6136
CW-2B-13 1.75K 10% E70 e3

CW-2B-13 1.75K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1K750KE7013 70P6136
Product Name Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 1.75K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details