Vishay Precision Group Wirewound Resistors CW02B1K250JE70

Description
CW-2B 1.25K 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 1.25K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B1K250JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1K250JE70
Wirewound Resistors 3110-CW02B1K250JE70
CW-2B 1.25K 5% E70 e3

CW-2B 1.25K 5% E70 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Op... - CW02B1K250JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Op...
CW02B1K250JE70
Wirewound ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Op... CW02B1K250JE70
Wirewound ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Op...

Wirewound ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Op...

Supplier's Site
Wirewound Resistor, 1.25Kohm, 3W, 5%; Resistance Vishay - 65K3705 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.25Kohm, 3W, 5%; Resistance Vishay
65K3705
Wirewound Resistor, 1.25Kohm, 3W, 5%; Resistance Vishay 65K3705
WIREWOUND RESISTOR, 1.25KOHM, 3W, 5%; Resistance:1.25kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.25KOHM, 3W, 5%; Resistance:1.25kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B1K250JE70 CW02B1K250JE70 65K3705
Product Name Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Op... Wirewound Resistor, 1.25Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 1250 ohms 1250 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details