Vishay Precision Group Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B165R0JE1213

Description
Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B165R0JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B165R0JE1213
Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B165R0JE1213
Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 165 5% E12 E3 Vishay - 70P6469 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 165 5% E12 E3 Vishay
70P6469
Cw-2B-13 165 5% E12 E3 Vishay 70P6469
CW-2B-13 165 5% e12 E3

CW-2B-13 165 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B165R0JE1213 70P6469
Product Name Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 165 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers