Vishay Precision Group Wirewound Resistors CW02B15R60JE70

Description
CW-2B 15.6 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 15.6 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B15R60JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B15R60JE70
Wirewound Resistors 3110-CW02B15R60JE70
CW-2B 15.6 5% E70 e3

CW-2B 15.6 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 15.6 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B15R60JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15.6 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B15R60JE70
Res Wirewound 15.6 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B15R60JE70
Res Wirewound 15.6 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 15.6 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 15.6 5% E70 E3 Vishay - 70P6429 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 15.6 5% E70 E3 Vishay
70P6429
Cw-2B 15.6 5% E70 E3 Vishay 70P6429
CW-2B 15.6 5% E70 e3

CW-2B 15.6 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B15R60JE70 CW02B15R60JE70 70P6429
Product Name Wirewound Resistors Res Wirewound 15.6 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 15.6 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 15.6 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details