Res Wirewound 180 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
RES,Wirewound,180Ohm
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW02B180R0JS7013 | 23M4230 |
| Product Name | Res Wirewound 180 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | Res,wirewound,180Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % |