Vishay Precision Group Wirewound Resistors CW02B14R70JE70

Description
CW-2B 14.7 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 14.7 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B14R70JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B14R70JE70
Wirewound Resistors 3110-CW02B14R70JE70
CW-2B 14.7 5% E70 e3

CW-2B 14.7 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 14.7 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B14R70JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.7 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B14R70JE70
Res Wirewound 14.7 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B14R70JE70
Res Wirewound 14.7 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 14.7 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 14.7 5% E70 E3 Vishay - 70P6394 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 14.7 5% E70 E3 Vishay
70P6394
Cw-2B 14.7 5% E70 E3 Vishay 70P6394
CW-2B 14.7 5% E70 e3

CW-2B 14.7 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B14R70JE70 CW02B14R70JE70 70P6394
Product Name Wirewound Resistors Res Wirewound 14.7 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 14.7 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 14.7 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details