Vishay Precision Group CW02B18R00JS73 CW02B18R00JS73

Description
CW02B18R00JS73
Request a Quote Datasheet
Description
CW02B18R00JS73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW02B18R00JS73 - CW02B18R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B18R00JS73
CW02B18R00JS73
CW02B18R00JS73 CW02B18R00JS73
CW02B18R00JS73

CW02B18R00JS73

Supplier's Site
Wirewound Resistors - 3110-CW02B18R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B18R00JS73
Wirewound Resistors 3110-CW02B18R00JS73
CW-2B 18 5% S73

CW-2B 18 5% S73

Supplier's Site Datasheet
Resistor, Wirewound, 18 Ohm, 3W, 5%; Resistance Vishay - 08J4771 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 18 Ohm, 3W, 5%; Resistance Vishay
08J4771
Resistor, Wirewound, 18 Ohm, 3W, 5%; Resistance Vishay 08J4771
RESISTOR, WIREWOUND, 18 OHM, 3W, 5%; Resistance:18ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

RESISTOR, WIREWOUND, 18 OHM, 3W, 5%; Resistance:18ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B18R00JS73 3110-CW02B18R00JS73 08J4771
Product Name CW02B18R00JS73 Wirewound Resistors Resistor, Wirewound, 18 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Resistance Range 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers