Vishay Precision Group Res Wirewound 16.5 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B16R50HB12

Description
Res Wirewound 16.5 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 16.5 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16.5 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B16R50HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.5 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B16R50HB12
Res Wirewound 16.5 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B16R50HB12
Res Wirewound 16.5 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16.5 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.562 X 0.188, 16.5 Ohm, 3% Vishay - 43C9159 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 16.5 Ohm, 3% Vishay
43C9159
Cw, 0.562 X 0.188, 16.5 Ohm, 3% Vishay 43C9159
CW, 0.562 x 0.188", 16.5 Ohm, 3%

CW, 0.562 x 0.188", 16.5 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B16R50HB12 43C9159
Product Name Res Wirewound 16.5 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw, 0.562 X 0.188, 16.5 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details