Vishay Precision Group Wirewound Resistors CW02B15K00JE12

Description
CW-2B 15K 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 15K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B15K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B15K00JE12
Wirewound Resistors 3110-CW02B15K00JE12
CW-2B 15K 5% E12 e3

CW-2B 15K 5% E12 e3

Supplier's Site Datasheet
CW02B15K00JE12 - CW02B15K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B15K00JE12
CW02B15K00JE12
CW02B15K00JE12 CW02B15K00JE12
CW02B15K00JE12

CW02B15K00JE12

Supplier's Site
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk - 70201356 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk
70201356
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk 70201356
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 15Kohm, 3W, 5%; Resistance Vishay - 65K3729 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15Kohm, 3W, 5%; Resistance Vishay
65K3729
Wirewound Resistor, 15Kohm, 3W, 5%; Resistance Vishay 65K3729
WIREWOUND RESISTOR, 15KOHM, 3W, 5%; Resistance:15kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 15KOHM, 3W, 5%; Resistance:15kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B15K00JE12 CW02B15K00JE12 70201356 65K3729
Product Name Wirewound Resistors CW02B15K00JE12 Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk Wirewound Resistor, 15Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details