Vishay Precision Group Res Wirewound 13.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B13R60JS7013

Description
Res Wirewound 13.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 13.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B13R60JS7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B13R60JS7013
Res Wirewound 13.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B13R60JS7013
Res Wirewound 13.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 13.6 5% S70 Vishay - 23M4220 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 13.6 5% S70 Vishay
23M4220
Cw-2B-13 13.6 5% S70 Vishay 23M4220
CW-2B-13 13.6 5% S70

CW-2B-13 13.6 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B13R60JS7013 23M4220
Product Name Res Wirewound 13.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 13.6 5% S70 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details