Vishay Precision Group Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B130R0JE7013

Description
Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B130R0JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B130R0JE7013
Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B130R0JE7013
Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 130 5% E70 E3 Vishay - 70P6363 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 130 5% E70 E3 Vishay
70P6363
Cw-2B-13 130 5% E70 E3 Vishay 70P6363
CW-2B-13 130 5% E70 e3

CW-2B-13 130 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B130R0JE7013 70P6363
Product Name Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 130 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details