Vishay Precision Group Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B130R0KE1213

Description
Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B130R0KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B130R0KE1213
Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B130R0KE1213
Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 130 10% E12 E3 Vishay - 70P6365 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 130 10% E12 E3 Vishay
70P6365
Cw-2B-13 130 10% E12 E3 Vishay 70P6365
CW-2B-13 130 10% e12 E3

CW-2B-13 130 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B130R0KE1213 70P6365
Product Name Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 130 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR30JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details