Vishay Precision Group Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B1K200JS73

Description
Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B1K200JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B1K200JS73
Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B1K200JS73
Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B1K200JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1K200JS73
Wirewound Resistors 3110-CW02B1K200JS73
CW-2B 1.2K 5% S73

CW-2B 1.2K 5% S73

Supplier's Site Datasheet
Resistor Wirewound, 1.2Kohm, 3W, 5%; Resistance Vishay - 08J4599 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 1.2Kohm, 3W, 5%; Resistance Vishay
08J4599
Resistor Wirewound, 1.2Kohm, 3W, 5%; Resistance Vishay 08J4599
RESISTOR WIREWOUND, 1.2KOHM, 3W, 5%; Resistance:1.2kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

RESISTOR WIREWOUND, 1.2KOHM, 3W, 5%; Resistance:1.2kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B1K200JS73 3110-CW02B1K200JS73 08J4599
Product Name Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Resistor Wirewound, 1.2Kohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 7-1625963-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 510 ohms
Tolerance 5 +/- %
View Details
4 suppliers