Vishay Precision Group Res Wirewound 125 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B125R0JS73

Description
Res Wirewound 125 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 125 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 125 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B125R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B125R0JS73
Res Wirewound 125 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B125R0JS73
Res Wirewound 125 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 125 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B125R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B125R0JS73
Wirewound Resistors 3110-CW02B125R0JS73
CW-2B 125 5% S73

CW-2B 125 5% S73

Supplier's Site Datasheet
Resistor, Wirewound, 125 Ohm, 3W, 5%, Full Reel; Resistance Vishay - 06H0112 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 125 Ohm, 3W, 5%, Full Reel; Resistance Vishay
06H0112
Resistor, Wirewound, 125 Ohm, 3W, 5%, Full Reel; Resistance Vishay 06H0112
RESISTOR, WIREWOUND, 125 OHM, 3W, 5%, FULL REEL; Resistance:125ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR, WIREWOUND, 125 OHM, 3W, 5%, FULL REEL; Resistance:125ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B125R0JS73 3110-CW02B125R0JS73 06H0112
Product Name Res Wirewound 125 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Resistor, Wirewound, 125 Ohm, 3W, 5%, Full Reel; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details