Vishay Precision Group Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B16R00JE7013

Description
Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B16R00JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B16R00JE7013
Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B16R00JE7013
Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 16 5% E70 E3 Vishay - 70P6446 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 16 5% E70 E3 Vishay
70P6446
Cw-2B-13 16 5% E70 E3 Vishay 70P6446
CW-2B-13 16 5% E70 e3

CW-2B-13 16 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B16R00JE7013 70P6446
Product Name Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 16 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details