Vishay Precision Group Wirewound Resistors CW02B13R00JE12

Description
CW-2B 13 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 13 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B13R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B13R00JE12
Wirewound Resistors 3110-CW02B13R00JE12
CW-2B 13 5% E12 e3

CW-2B 13 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B13R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B13R00JE12
Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B13R00JE12
Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 13 5% E12 E3 Vishay - 70P6352 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 13 5% E12 E3 Vishay
70P6352
Cw-2B 13 5% E12 E3 Vishay 70P6352
CW-2B 13 5% e12 E3

CW-2B 13 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B13R00JE12 CW02B13R00JE12 70P6352
Product Name Wirewound Resistors Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 13 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 13 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details