Vishay Precision Group Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K250JE1213

Description
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B1K250JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B1K250JE1213
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K250JE1213
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 1.25K 5% E12 E3 Vishay - 70P6062 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.25K 5% E12 E3 Vishay
70P6062
Cw-2B-13 1.25K 5% E12 E3 Vishay 70P6062
CW-2B-13 1.25K 5% e12 E3

CW-2B-13 1.25K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1K250JE1213 70P6062
Product Name Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 1.25K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers