Vishay Precision Group Res Wirewound 1.32K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K320JE1213

Description
Res Wirewound 1.32K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.32K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.32K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B1K320JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.32K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B1K320JE1213
Res Wirewound 1.32K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K320JE1213
Res Wirewound 1.32K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.32K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 1.32K 5% E12 E3 Vishay - 70P6077 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.32K 5% E12 E3 Vishay
70P6077
Cw-2B-13 1.32K 5% E12 E3 Vishay 70P6077
CW-2B-13 1.32K 5% e12 E3

CW-2B-13 1.32K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1K320JE1213 70P6077
Product Name Res Wirewound 1.32K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 1.32K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details