Vishay Precision Group Res Wirewound 14 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B14R00JE12

Description
Res Wirewound 14 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 14 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B14R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B14R00JE12
Res Wirewound 14 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B14R00JE12
Res Wirewound 14 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 14 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B14R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B14R00JE12
Wirewound Resistors 3110-CW02B14R00JE12
CW-2B 14 5% E12 e3

CW-2B 14 5% E12 e3

Supplier's Site Datasheet
Cw-2B 14 5% E12 E3 Vishay - 70P6376 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 14 5% E12 E3 Vishay
70P6376
Cw-2B 14 5% E12 E3 Vishay 70P6376
CW-2B 14 5% e12 E3

CW-2B 14 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B14R00JE12 3110-CW02B14R00JE12 70P6376
Product Name Res Wirewound 14 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 14 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers