Vishay Precision Group Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K600KE1213

Description
Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B1K600KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B1K600KE1213
Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K600KE1213
Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 1.6K 10% E12 E3 Vishay - 70P6118 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.6K 10% E12 E3 Vishay
70P6118
Cw-2B-13 1.6K 10% E12 E3 Vishay 70P6118
CW-2B-13 1.6K 10% e12 E3

CW-2B-13 1.6K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1K600KE1213 70P6118
Product Name Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 1.6K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details