Vishay Precision Group Res Wirewound 1.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K400JE1213

Description
Res Wirewound 1.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B1K400JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B1K400JE1213
Res Wirewound 1.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K400JE1213
Res Wirewound 1.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 1.4K 5% E12 E3 Vishay - 70P6085 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.4K 5% E12 E3 Vishay
70P6085
Cw-2B-13 1.4K 5% E12 E3 Vishay 70P6085
CW-2B-13 1.4K 5% e12 E3

CW-2B-13 1.4K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1K400JE1213 70P6085
Product Name Res Wirewound 1.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 1.4K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details