Vishay Precision Group Res Wirewound 1.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B1K100JE7013

Description
Res Wirewound 1.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B1K100JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B1K100JE7013
Res Wirewound 1.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B1K100JE7013
Res Wirewound 1.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 1.1K 5% E70 E3 Vishay - 70P6048 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.1K 5% E70 E3 Vishay
70P6048
Cw-2B-13 1.1K 5% E70 E3 Vishay 70P6048
CW-2B-13 1.1K 5% E70 e3

CW-2B-13 1.1K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1K100JE7013 70P6048
Product Name Res Wirewound 1.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 1.1K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details