Vishay Precision Group Res Wirewound 1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B1R000KE12

Description
Res Wirewound 1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B1R000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B1R000KE12
Res Wirewound 1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B1R000KE12
Res Wirewound 1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B1R000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1R000KE12
Wirewound Resistors 3110-CW02B1R000KE12
CW-2B 1 10% E12 e3

CW-2B 1 10% E12 e3

Supplier's Site Datasheet
Cw-2B 1 10% E12 E3 Vishay - 70P6155 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 1 10% E12 E3 Vishay
70P6155
Cw-2B 1 10% E12 E3 Vishay 70P6155
CW-2B 1 10% e12 E3

CW-2B 1 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B1R000KE12 3110-CW02B1R000KE12 70P6155
Product Name Res Wirewound 1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 1 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details