Vishay Precision Group Res Wirewound 13K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B13K00JE70

Description
Res Wirewound 13K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 13K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B13K00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B13K00JE70
Res Wirewound 13K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B13K00JE70
Res Wirewound 13K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B13K00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B13K00JE70
Wirewound Resistors 3110-CW02B13K00JE70
CW-2B 13K 5% E70 e3

CW-2B 13K 5% E70 e3

Supplier's Site Datasheet
Cw-2B 13K 5% E70 E3 Vishay - 70P6341 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 13K 5% E70 E3 Vishay
70P6341
Cw-2B 13K 5% E70 E3 Vishay 70P6341
CW-2B 13K 5% E70 e3

CW-2B 13K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B13K00JE70 3110-CW02B13K00JE70 70P6341
Product Name Res Wirewound 13K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 13K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details