Vishay Precision Group Wirewound Resistors CW02B13K30KE70

Description
CW-2B 13.3K 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 13.3K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B13K30KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B13K30KE70
Wirewound Resistors 3110-CW02B13K30KE70
CW-2B 13.3K 10% E70 e3

CW-2B 13.3K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 13.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B13K30KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B13K30KE70
Res Wirewound 13.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B13K30KE70
Res Wirewound 13.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 13.3K 10% E70 E3 Vishay - 70P6347 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 13.3K 10% E70 E3 Vishay
70P6347
Cw-2B 13.3K 10% E70 E3 Vishay 70P6347
CW-2B 13.3K 10% E70 e3

CW-2B 13.3K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B13K30KE70 CW02B13K30KE70 70P6347
Product Name Wirewound Resistors Res Wirewound 13.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 13.3K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 13300 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details