Vishay Precision Group Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B165R0KE7013

Description
Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B165R0KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B165R0KE7013
Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B165R0KE7013
Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 165 10% E70 E3 Vishay - 70P6475 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 165 10% E70 E3 Vishay
70P6475
Cw-2B-13 165 10% E70 E3 Vishay 70P6475
CW-2B-13 165 10% E70 e3

CW-2B-13 165 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B165R0KE7013 70P6475
Product Name Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 165 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers