Vishay Precision Group Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B1K750JE7013

Description
Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B1K750JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B1K750JE7013
Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B1K750JE7013
Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 1.75K 5% E70 E3 Vishay - 70P6132 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.75K 5% E70 E3 Vishay
70P6132
Cw-2B-13 1.75K 5% E70 E3 Vishay 70P6132
CW-2B-13 1.75K 5% E70 e3

CW-2B-13 1.75K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1K750JE7013 70P6132
Product Name Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 1.75K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661749 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details