Vishay Precision Group CW02B1K250JS73 CW02B1K250JS73

Description
CW02B1K250JS73
Request a Quote Datasheet
Description
CW02B1K250JS73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW02B1K250JS73 - CW02B1K250JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B1K250JS73
CW02B1K250JS73
CW02B1K250JS73 CW02B1K250JS73
CW02B1K250JS73

CW02B1K250JS73

Supplier's Site
Wirewound Resistors - 3110-CW02B1K250JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1K250JS73
Wirewound Resistors 3110-CW02B1K250JS73
CW-2B 1.25K 5% S73

CW-2B 1.25K 5% S73

Supplier's Site Datasheet
Resistor, Wirewound, 1.25Kohm, 3W, 5%; Resistance Vishay - 08J4739 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1.25Kohm, 3W, 5%; Resistance Vishay
08J4739
Resistor, Wirewound, 1.25Kohm, 3W, 5%; Resistance Vishay 08J4739
RESISTOR, WIREWOUND, 1.25KOHM, 3W, 5%; Resistance:1.25kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR, WIREWOUND, 1.25KOHM, 3W, 5%; Resistance:1.25kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B1K250JS73 3110-CW02B1K250JS73 08J4739
Product Name CW02B1K250JS73 Wirewound Resistors Resistor, Wirewound, 1.25Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Resistance Range 1250 ohms 1250 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879073-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers