Vishay Precision Group Res Wirewound 15 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B15R00KE7013

Description
Res Wirewound 15 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 15 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B15R00KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B15R00KE7013
Res Wirewound 15 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B15R00KE7013
Res Wirewound 15 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 15 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 15 10% E70 E3 Vishay - 70P6426 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 15 10% E70 E3 Vishay
70P6426
Cw-2B-13 15 10% E70 E3 Vishay 70P6426
CW-2B-13 15 10% E70 e3

CW-2B-13 15 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B15R00KE7013 70P6426
Product Name Res Wirewound 15 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 15 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details