Vishay Precision Group Res Wirewound 16.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B16R50KE1213

Description
Res Wirewound 16.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 16.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B16R50KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B16R50KE1213
Res Wirewound 16.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B16R50KE1213
Res Wirewound 16.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 16.5 10% E12 E3 Vishay - 70P6456 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 16.5 10% E12 E3 Vishay
70P6456
Cw-2B-13 16.5 10% E12 E3 Vishay 70P6456
CW-2B-13 16.5 10% e12 E3

CW-2B-13 16.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B16R50KE1213 70P6456
Product Name Res Wirewound 16.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 16.5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers