Vishay Precision Group Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B180R0KE7013

Description
Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B180R0KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B180R0KE7013
Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B180R0KE7013
Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 180 10% E70 E3 Vishay - 70P6500 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 180 10% E70 E3 Vishay
70P6500
Cw-2B-13 180 10% E70 E3 Vishay 70P6500
CW-2B-13 180 10% E70 e3

CW-2B-13 180 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B180R0KE7013 70P6500
Product Name Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 180 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details