Vishay Precision Group Wirewound Resistors CW02B16R50KE12

Description
CW-2B 16.5 10% E12 e3
Request a Quote Datasheet
Description
CW-2B 16.5 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B16R50KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B16R50KE12
Wirewound Resistors 3110-CW02B16R50KE12
CW-2B 16.5 10% E12 e3

CW-2B 16.5 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B16R50KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B16R50KE12
Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B16R50KE12
Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 16.5 10% E12 E3 Vishay - 70P6455 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 16.5 10% E12 E3 Vishay
70P6455
Cw-2B 16.5 10% E12 E3 Vishay 70P6455
CW-2B 16.5 10% e12 E3

CW-2B 16.5 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B16R50KE12 CW02B16R50KE12 70P6455
Product Name Wirewound Resistors Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 16.5 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 16.5 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details