Vishay Precision Group Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K900JE1213

Description
Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B1K900JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B1K900JE1213
Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K900JE1213
Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 1.9K 5% E12 E3 Vishay - 70P6145 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.9K 5% E12 E3 Vishay
70P6145
Cw-2B-13 1.9K 5% E12 E3 Vishay 70P6145
CW-2B-13 1.9K 5% e12 E3

CW-2B-13 1.9K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1K900JE1213 70P6145
Product Name Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 1.9K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers