Vishay Precision Group Res Wirewound 14 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B14R00JE1213

Description
Res Wirewound 14 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 14 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B14R00JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B14R00JE1213
Res Wirewound 14 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B14R00JE1213
Res Wirewound 14 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 14 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 14 5% E12 E3 Vishay - 70P6377 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 14 5% E12 E3 Vishay
70P6377
Cw-2B-13 14 5% E12 E3 Vishay 70P6377
CW-2B-13 14 5% e12 E3

CW-2B-13 14 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B14R00JE1213 70P6377
Product Name Res Wirewound 14 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 14 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-1625966-0 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.0500 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details