Vishay Precision Group Wirewound Resistors - CW02B15R00HE12

Description
Wirewound Resistors - Through Hole 15ohms 3% Learn More
Request a Quote
Description
Wirewound Resistors - Through Hole 15ohms 3% Learn More
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW02B15R00HE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW02B15R00HE12
Wirewound Resistors - CW02B15R00HE12
Wirewound Resistors - Through Hole 15ohms 3% Learn More

Wirewound Resistors - Through Hole 15ohms 3% Learn More

Supplier's Site
Cw-2B 15 3% E12 E3 Vishay - 70P6420 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 15 3% E12 E3 Vishay
70P6420
Cw-2B 15 3% E12 E3 Vishay 70P6420
CW-2B 15 3% E12 e3

CW-2B 15 3% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B15R00HE12 70P6420
Product Name Wirewound Resistors - Cw-2B 15 3% E12 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625971-1 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 1.5 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details