Vishay Precision Group Wirewound Resistors CW02B12K70JE70

Description
CW-2B 12.7K 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 12.7K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B12K70JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B12K70JE70
Wirewound Resistors 3110-CW02B12K70JE70
CW-2B 12.7K 5% E70 e3

CW-2B 12.7K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 12.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B12K70JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B12K70JE70
Res Wirewound 12.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B12K70JE70
Res Wirewound 12.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 12.7K 5% E70 E3 Vishay - 70P6306 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 12.7K 5% E70 E3 Vishay
70P6306
Cw-2B 12.7K 5% E70 E3 Vishay 70P6306
CW-2B 12.7K 5% E70 e3

CW-2B 12.7K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B12K70JE70 CW02B12K70JE70 70P6306
Product Name Wirewound Resistors Res Wirewound 12.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 12.7K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 12700 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879927-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details