Vishay Precision Group Res Wirewound 1.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K200KE1213

Description
Res Wirewound 1.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B1K200KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B1K200KE1213
Res Wirewound 1.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K200KE1213
Res Wirewound 1.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 1.2K 10% E12 E3 Vishay - 70P6058 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.2K 10% E12 E3 Vishay
70P6058
Cw-2B-13 1.2K 10% E12 E3 Vishay 70P6058
CW-2B-13 1.2K 10% e12 E3

CW-2B-13 1.2K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1K200KE1213 70P6058
Product Name Res Wirewound 1.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 1.2K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details