Vishay Precision Group Wirewound Resistors CW02B125R0KE70

Description
CW-2B 125 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 125 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B125R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B125R0KE70
Wirewound Resistors 3110-CW02B125R0KE70
CW-2B 125 10% E70 e3

CW-2B 125 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 125 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B125R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B125R0KE70
Res Wirewound 125 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B125R0KE70
Res Wirewound 125 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 125 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 125 10% E70 E3 Vishay - 70P6338 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 125 10% E70 E3 Vishay
70P6338
Cw-2B 125 10% E70 E3 Vishay 70P6338
CW-2B 125 10% E70 e3

CW-2B 125 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B125R0KE70 CW02B125R0KE70 70P6338
Product Name Wirewound Resistors Res Wirewound 125 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 125 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 125 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers