Riedon, Inc. Through Hole Resistors PF2205-0R5F1

Description
500 mOhms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet
Description
500 mOhms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-1327-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1327-ND
Through Hole Resistors 696-1327-ND
500 mOhms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

500 mOhms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1351381-PF2205-0R5F1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1351381-PF2205-0R5F1
Resistors - Through Hole Resistors 1351381-PF2205-0R5F1
Win Source Part Number: 1351381-PF2205-0R5F1 Category: Resistors - Through Hole Resistors Series: PF2200 Features: Current Sense, Flame Proof, Pulse Withstanding, Safety Package: Tube Size / Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm) Height - Seated (Max): 0.591" (15.00mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 50W Composition: Thin Film Number of Terminations: 2 Resistance: 500 mOhms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.29.0000 Mfr: Riedon California Prop 65: Warning Information

Win Source Part Number: 1351381-PF2205-0R5F1
Category: Resistors - Through Hole Resistors
Series: PF2200
Features: Current Sense, Flame Proof, Pulse Withstanding, Safety
Package: Tube
Size / Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm)
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 50
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 50W
Composition: Thin Film
Number of Terminations: 2
Resistance: 500 mOhms
Package / Case: TO-220-2
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.29.0000
Mfr: Riedon
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 696-1327-ND 1351381-PF2205-0R5F1
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers