Riedon, Inc. Heat Sink Resistor FHR 2/4-80320

Description
Resistances from 0.001Ohm to 500Ohms Power Rating to 2500Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1% Very Low Inductance (<50nH)
Description
Resistances from 0.001Ohm to 500Ohms Power Rating to 2500Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1% Very Low Inductance (<50nH)

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - FHR 2/4-80320 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
FHR 2/4-80320
Heat Sink Resistor FHR 2/4-80320
Resistances from 0.001Ohm to 500Ohms Power Rating to 2500Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1% Very Low Inductance (<50nH)

Resistances from 0.001Ohm to 500Ohms
Power Rating to 2500Watt
Resistance Tolerances to ±0.1%
TCR to ±15ppm/K
Load Stability to 0.1%
Very Low Inductance (<50nH)

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FHR 2/4-80320
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
Resistance Range 1.00E-3 to 500 ohms
Tolerance 0.5000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers