Riedon, Inc. Current Sense Resistor FPR 4-3316

Description
Resistances from 0.001Ohm to 100Ohms Power Rating to 2Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1%
Description
Resistances from 0.001Ohm to 100Ohms Power Rating to 2Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1%

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor - FPR 4-3316 - Riedon, Inc.
Alhambra, CA, USA
Current Sense Resistor
FPR 4-3316
Current Sense Resistor FPR 4-3316
Resistances from 0.001Ohm to 100Ohms Power Rating to 2Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1%

Resistances from 0.001Ohm to 100Ohms
Power Rating to 2Watt
Resistance Tolerances to ±0.1%
TCR to ±15ppm/K
Load Stability to 0.1%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FPR 4-3316
Product Name Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Resistance Range 1.00E-3 to 100 ohms
Tolerance 0.1000 to 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details